TE Connectivity FC2201-0000-0025-N
- 收藏
- 对比
FC2201-0000-0025-N
2460-FC2201-0000-0025-N
无类别的
--
大陆
立即发货

Uncompensated, 25 Newton Load Cell
1最小包装量--
FC2201-0000-0025-N详情
TE Connectivity FC2201-0000-0025-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Blue
Outer diameter approx.
22.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
10
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
222
Min. permitted bending radius, stationary application/permanent installation
111
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FC2201-0000-0025-N拓展信息







哦! 它是空的。