TE Connectivity FC-325-SR4
- 收藏
- 对比
FC-325-SR4
2460-FC-325-SR4
继电器
--
大陆
立即发货

Mid-Range Relays, 3 Form X, 3PST-NO-DM, Coil Suppression Diode, Tin-Lead Terminal Plating, 25 A, 28 VDC Coil Voltage, 160 Ω Coil Resistance
1最小包装量--
FC-325-SR4详情
TE Connectivity FC-325-SR4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1617815-0
TE Internal Description
FC-325-SR4=RELAY 3PST DM
Mid-Range Relay Contact Arrangementu2009
3 Form X, 3PST-NO-DM
Coil Suppression Diodeu2009
With
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Tin-Lead
Mid-Range Relay Contact Current Ratingu2009(A)
25
FC-325-SR4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。