TE Connectivity FCA-150-KM4
- 收藏
- 对比
FCA-150-KM4
2460-FCA-150-KM4
继电器
--
大陆
立即发货

Mid-Range Relays, 1 Form X, SPST-NO-DM, Coil Suppression Diode, Tin-Lead Terminal Plating, 50 A, 28 VDC Coil Voltage, 290 Ω Coil Resistance
1最小包装量--
FCA-150-KM4详情
TE Connectivity FCA-150-KM4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mid-Range Relay Contact Current Ratingu2009(A)
50
Terminal Platingu2009
Tin-Lead
Auxiliary Contactsu2009
Without
Coil Suppression Diodeu2009
With
Mid-Range Relay Contact Arrangementu2009
1 Form X, SPST-NO-DM
TE Internal Description
FCA-150-KM4=RELAY
TE Internal #
5-1617826-5
FCA-150-KM4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。