TE Connectivity FCA-150-KY4
- 收藏
- 对比
FCA-150-KY4
2460-FCA-150-KY4
继电器
--
大陆
立即发货

Mid-Range Relays, 1 Form X, SPST-NO-DM, Coil Suppression Diode, Tin-Lead Terminal Plating, 50 A, 28 VDC Coil Voltage, CII FCA-150 Series
1最小包装量--
FCA-150-KY4详情
TE Connectivity FCA-150-KY4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mid-Range Relay Contact Current Ratingu2009(A)
50
Terminal Platingu2009
Tin-Lead
Auxiliary Contactsu2009
Without
Coil Suppression Diodeu2009
With
Mid-Range Relay Contact Arrangementu2009
1 Form X, SPST-NO-DM
TE Internal Description
FCA-150-KY4=50 AMP 1PST/NO DM RELAY
TE Internal #
9-1617806-7
FCA-150-KY4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。