TE Connectivity FCA-210-1020M
- 收藏
- 对比
FCA-210-1020M
2460-FCA-210-1020M
配件
--
大陆
立即发货

Relays, Electromagnetic, Established Reliability, DPDT, Low Level to 10 Amperes, Permanent Magnet Drive, Hermetically Sealed, All Welded, Transient Suppressed DC Coils
1最小包装量--
FCA-210-1020M详情
TE Connectivity FCA-210-1020M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Shell Size / Insert Arrangement
20-32
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
M83536/10-020M 1-1617749-5
Manufacturer
TE Connectivity
Brand
TE Connectivity / Agastat
类型
Circular
性别
RCP
子类别
Relays
触点性别
PIN
端口的数量
1(Port)
家人
AC
产品类别
工业继电器
外壳电镀
Zinc Alloy
产品
Military/Aerospace Relays
产品类别
工业继电器
应力消除
无
FCA-210-1020M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。