TE Connectivity FCA-212-BY3
- 收藏
- 对比
FCA-212-BY3
2460-FCA-212-BY3
继电器
--
大陆
立即发货

Mid-Range Relays, 2 Form C, DPDT, 2 C/O, Tin-Lead Terminal Plating, 12 A, 28 VDC Coil Voltage, 320 Ω Coil Resistance, 115/200Vac (60-400Hz)
1最小包装量--
FCA-212-BY3详情
TE Connectivity FCA-212-BY3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mid-Range Relay Contact Current Ratingu2009(A)
12
Terminal Platingu2009
Tin-Lead
Auxiliary Contactsu2009
Without
Coil Suppression Diodeu2009
Without
Mid-Range Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TE Internal Description
FCA-212-BY3=DPDT 12 AMP RELAY
TE Internal #
2-1617800-3
FCA-212-BY3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。