TE Connectivity FCA44R7K
- 收藏
- 对比
FCA44R7K
2460-FCA44R7K
通孔式电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 24.2 x 5 mm, 2 Termination, Loose Piece - Box, 10 %, Wire Wound, Resistance Class Up to 1kΩ, 14.7 Ω, 4 W
1最小包装量--
FCA44R7K详情
TE Connectivity FCA44R7K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自保持
材料
Extruded PVC
形状
Round
Country of Origin
USA
LED Size
3 mm LED
ECCN
EAR99
方向
Vertical
FCA44R7K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。