TE Connectivity FCAC-325-AY3
- 收藏
- 对比
FCAC-325-AY3
2460-FCAC-325-AY3
继电器
--
大陆
立即发货

Mid-Range Relays, 3 Form C, 3PDT, 3 C/O, Auxiliary Contacts, Gold Terminal Plating, 25 A, 28 VDC Coil Voltage, CII FCAC-325 Series
1最小包装量--
FCAC-325-AY3详情
TE Connectivity FCAC-325-AY3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1617806-9
TE Internal Description
FCAC-325-AY3=RELAY, 3PST W/AUX
Mid-Range Relay Contact Arrangementu2009
3 Form C, 3PDT, 3 C/O
Coil Suppression Diodeu2009
Without
Auxiliary Contactsu2009
With
Terminal Platingu2009
Gold
Mid-Range Relay Contact Current Ratingu2009(A)
25
FCAC-325-AY3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。