TE Connectivity FCB-205-0215L
- 收藏
- 对比
FCB-205-0215L
2460-FCB-205-0215L
继电器
--
大陆
立即发货

Mid-Range Relays, 2 Form C, DPDT, 2 C/O, Coil Suppression Diode, Gold Terminal Plating, 5 A, 12 VDC Coil Voltage, 125 Ω Coil Resistance
1最小包装量--
FCB-205-0215L详情
TE Connectivity FCB-205-0215L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mid-Range Relay Contact Current Ratingu2009(A)
5
Terminal Platingu2009
Gold
Auxiliary Contactsu2009
Without
Coil Suppression Diodeu2009
With
Mid-Range Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Mil-Spec
M83536/2-015L
TE Internal Description
FCB-205-0215L=M83536/2-015L
TE Internal #
4-1617786-6
FCB-205-0215L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。