TE Connectivity FCB-405-0633L
- 收藏
- 对比
FCB-405-0633L
2460-FCB-405-0633L
继电器
--
大陆
立即发货

Mid-Range Relays, 4 Form C, 4PDT, 4 C/O, Coil Suppression Diode, Tin-Lead Terminal Plating, 5 A, 48 VDC Coil Voltage, 1275 Ω Coil Resistance
1最小包装量--
FCB-405-0633L详情
TE Connectivity FCB-405-0633L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1617787-6
TE Internal Description
FCB-405-0633L=M83536/6-033L
Mil-Spec
M83536/6-033L
Alias #
FCB-405-0663L
Mid-Range Relay Contact Arrangementu2009
4 Form C, 4PDT, 4 C/O
Coil Suppression Diodeu2009
With
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Tin-Lead
Mid-Range Relay Contact Current Ratingu2009(A)
5
FCB-405-0633L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。