TE Connectivity FCVR-300FD3J-A
- 收藏
- 对比
FCVR-300FD3J-A
2460-FCVR-300FD3J-A
无类别的
--
大陆
立即发货

FCVR-300FD3J-A: 864 Hh Apapter Plate
1最小包装量--
FCVR-300FD3J-A详情
TE Connectivity FCVR-300FD3J-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
13.5
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
FCVR-300FD3J-A拓展信息







哦! 它是空的。