TE Connectivity FD3-AC072J2AJABP1
- 收藏
- 对比
FD3-AC072J2AJABP1
2460-FD3-AC072J2AJABP1
无类别的
--
大陆
立即发货

FD3-AC072J2AJABP1: CTO-FDH3000
1最小包装量--
FD3-AC072J2AJABP1详情
TE Connectivity FD3-AC072J2AJABP1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
23.8
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
120
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1000
Material outer sheath
Polyolefin
Conductor category
Class 6 = very flexible
FD3-AC072J2AJABP1拓展信息







哦! 它是空的。