TE Connectivity FD3-AC096J00GKDP2
- 收藏
- 对比
FD3-AC096J00GKDP2
2460-FD3-AC096J00GKDP2
无类别的
--
大陆
立即发货

FD3-AC096J00GKDP2: FDH3000 96/144 ARM
1最小包装量--
FD3-AC096J00GKDP2详情
TE Connectivity FD3-AC096J00GKDP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
11.5
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
144
Min. permitted bending radius, stationary application/permanent installation
144
Nominal voltage U
500
Material outer sheath
Rubber
Conductor category
Class D = flexible
FD3-AC096J00GKDP2拓展信息







哦! 它是空的。