TE Connectivity FD3-AC144J00TBBP1
- 收藏
- 对比
FD3-AC144J00TBBP1
2460-FD3-AC144J00TBBP1
无类别的
--
大陆
立即发货

FD3-AC144J00TBBP1: FDH3K 144 Ri
1最小包装量--
FD3-AC144J00TBBP1详情
TE Connectivity FD3-AC144J00TBBP1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
16.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
167
Min. permitted bending radius, stationary application/permanent installation
84
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
FD3-AC144J00TBBP1拓展信息







哦! 它是空的。