TE Connectivity FD3-ACCGCONVKIT
- 收藏
- 对比
FD3-ACCGCONVKIT
2460-FD3-ACCGCONVKIT
无类别的
--
大陆
立即发货

FD3-ACCGCONVKIT: F3X TO STD CAB 432 KIT
1最小包装量--
FD3-ACCGCONVKIT详情
TE Connectivity FD3-ACCGCONVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Colour outer sheath
Red
Outer diameter approx.
7.8
Specification material outer sheath
Rubber - silicone rubber (SIR)
Nominal cross section conductor
1
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
32
Nominal voltage U
500
Conductor category
Class 5 = flexible
FD3-ACCGCONVKIT拓展信息







哦! 它是空的。