TE Connectivity FD3-ACCJRESKIN
- 收藏
- 对比
FD3-ACCJRESKIN
2460-FD3-ACCJRESKIN
无类别的
--
大陆
立即发货

FD3-ACCJRESKIN: FDH3K CABINET 864 RE-SK
1最小包装量--
FD3-ACCJRESKIN详情
TE Connectivity FD3-ACCJRESKIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-60 - 180
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 180
Outer diameter approx.
16.6
Specification material outer sheath
Rubber - silicone rubber (SIR)
Nominal cross section conductor
6
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
83
Nominal voltage U
500
Conductor category
Class 5 = flexible
FD3-ACCJRESKIN拓展信息







哦! 它是空的。