TE Connectivity FD3-AE288J00GBBP2
- 收藏
- 对比
FD3-AE288J00GBBP2
2460-FD3-AE288J00GBBP2
无类别的
--
大陆
立即发货

FD3-AE288J00GBBP2: CTO-FDH3000
1最小包装量--
FD3-AE288J00GBBP2详情
TE Connectivity FD3-AE288J00GBBP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
12.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
122
Min. permitted bending radius, stationary application/permanent installation
61
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FD3-AE288J00GBBP2拓展信息







哦! 它是空的。