TE Connectivity FD3-AE288J00JDBP2
- 收藏
- 对比
FD3-AE288J00JDBP2
2460-FD3-AE288J00JDBP2
无类别的
--
大陆
立即发货

FD3-AE288J00JDBP2: CTO-FDH3000
1最小包装量--
FD3-AE288J00JDBP2详情
TE Connectivity FD3-AE288J00JDBP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
31
Min. permitted bending radius, moving application/free movement
51
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
10.2
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Blue
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
FD3-AE288J00JDBP2拓展信息







哦! 它是空的。