TE Connectivity FD3-AG288J00GGBP2
- 收藏
- 对比
FD3-AG288J00GGBP2
2460-FD3-AG288J00GGBP2
无类别的
--
大陆
立即发货

FD3-AG288J00GGBP2: CTO-FDH3000
1最小包装量--
FD3-AG288J00GGBP2详情
TE Connectivity FD3-AG288J00GGBP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 70
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
25
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
FD3-AG288J00GGBP2拓展信息







哦! 它是空的。