TE Connectivity FD3-AG360J00GDBP2
- 收藏
- 对比
FD3-AG360J00GDBP2
2460-FD3-AG360J00GDBP2
无类别的
--
大陆
立即发货

FD3-AG360J00GDBP2: CTO-FDH3000
1最小包装量--
FD3-AG360J00GDBP2详情
TE Connectivity FD3-AG360J00GDBP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1000
Min. permitted bending radius, stationary application/permanent installation
56
Min. permitted bending radius, moving application/free movement
104
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
None
Nominal cross section conductor
4
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
13.8
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
FD3-AG360J00GDBP2拓展信息







哦! 它是空的。