TE Connectivity FD3-AG432J1AGBBP2
- 收藏
- 对比
FD3-AG432J1AGBBP2
2460-FD3-AG432J1AGBBP2
无类别的
--
大陆
立即发货

FD3-AG432J1AGBBP2: CTO-FDH3000
1最小包装量--
FD3-AG432J1AGBBP2详情
TE Connectivity FD3-AG432J1AGBBP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
21.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
164
Min. permitted bending radius, stationary application/permanent installation
88
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
FD3-AG432J1AGBBP2拓展信息







哦! 它是空的。