TE Connectivity FD3-AJ432J00GCBP4
- 收藏
- 对比
FD3-AJ432J00GCBP4
2460-FD3-AJ432J00GCBP4
无类别的
--
大陆
立即发货

FD3-AJ432J00GCBP4: FDH3K 432/864 Arm
1最小包装量--
FD3-AJ432J00GCBP4详情
TE Connectivity FD3-AJ432J00GCBP4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. permitted bending radius, stationary application/permanent installation
33
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Min. permitted bending radius, moving application/free movement
61
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
8.1
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
FD3-AJ432J00GCBP4拓展信息







哦! 它是空的。