TE Connectivity FD3-AJ720J00TBBP4
- 收藏
- 对比
FD3-AJ720J00TBBP4
2460-FD3-AJ720J00TBBP4
无类别的
--
大陆
立即发货

FD3-AJ720J00TBBP4: CTO-FDH3000
1最小包装量--
FD3-AJ720J00TBBP4详情
TE Connectivity FD3-AJ720J00TBBP4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
14.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
179
Min. permitted bending radius, stationary application/permanent installation
179
Nominal voltage U
500
Material outer sheath
Rubber
Conductor category
Class D = flexible
FD3-AJ720J00TBBP4拓展信息







哦! 它是空的。