TE Connectivity FD3M0D-072JJAB
- 收藏
- 对比
FD3M0D-072JJAB
2460-FD3M0D-072JJAB
无类别的
--
大陆
立即发货

FD3M0D-072JJAB: 72F Asc, Diel Lt, 100FT
1最小包装量--
FD3M0D-072JJAB详情
TE Connectivity FD3M0D-072JJAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
300
Core colour
Grey
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
4.9
Permitted cable outer temperature during assembling/handling
-35 - 120
Conductor surface
Tinned
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-55 - 145
Flame retardant
According to IEC/EN 60332-3-24
FD3M0D-072JJAB拓展信息







哦! 它是空的。