TE Connectivity FD3-MN360J00M0MDAA
- 收藏
- 对比
FD3-MN360J00M0MDAA
2460-FD3-MN360J00M0MDAA
无类别的
--
大陆
立即发货

FD3-MN360J00M0MDAA: FDH, 360 MPO INDOOR
1最小包装量--
FD3-MN360J00M0MDAA详情
TE Connectivity FD3-MN360J00M0MDAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Grey
Outer diameter approx.
25
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
16
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
250
Min. permitted bending radius, stationary application/permanent installation
125
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FD3-MN360J00M0MDAA拓展信息







哦! 它是空的。