TE Connectivity FD3MOD-072NJAB
- 收藏
- 对比
FD3MOD-072NJAB
2460-FD3MOD-072NJAB
无类别的
--
大陆
立即发货

FD3MOD-072NJAB: FDH3K REPLACEMENT MOD DI
1最小包装量--
FD3MOD-072NJAB详情
TE Connectivity FD3MOD-072NJAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
3.9
Nominal cross section conductor
0.75
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
16
Nominal voltage U
600
Conductor category
Class 5 = flexible
FD3MOD-072NJAB拓展信息







哦! 它是空的。