TE Connectivity FD3-PA048J1AU2320
- 收藏
- 对比
FD3-PA048J1AU2320
2460-FD3-PA048J1AU2320
无类别的
--
大陆
立即发货

FD3-PA048J1AU2320: ASM, HIP, 48 POS
1最小包装量--
FD3-PA048J1AU2320详情
TE Connectivity FD3-PA048J1AU2320重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Purple
Outer diameter approx.
10.5
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
105
Min. permitted bending radius, stationary application/permanent installation
53
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FD3-PA048J1AU2320拓展信息







哦! 它是空的。