TE Connectivity FD3-PA048J1CU2310
- 收藏
- 对比
FD3-PA048J1CU2310
2460-FD3-PA048J1CU2310
无类别的
--
大陆
立即发货

FD3-PA048J1CU2310: ASM HIP 48 POS
1最小包装量--
FD3-PA048J1CU2310详情
TE Connectivity FD3-PA048J1CU2310重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
25.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
10
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
253
Min. permitted bending radius, stationary application/permanent installation
127
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
FD3-PA048J1CU2310拓展信息







哦! 它是空的。