TE Connectivity FD3-PB096J00U2220
- 收藏
- 对比
FD3-PB096J00U2220
2460-FD3-PB096J00U2220
无类别的
--
大陆
立即发货

FD3-PB096J00U2220: Hip No Ped, 96 Pos
1最小包装量--
FD3-PB096J00U2220详情
TE Connectivity FD3-PB096J00U2220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Orange
Outer diameter approx.
12.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
129
Min. permitted bending radius, stationary application/permanent installation
65
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FD3-PB096J00U2220拓展信息







哦! 它是空的。