TE Connectivity FD3-VN432J00M0MFXC
- 收藏
- 对比
FD3-VN432J00M0MFXC
2460-FD3-VN432J00M0MFXC
无类别的
--
大陆
立即发货

FD3-VN432J00M0MFXC: Mdu Ifdh-mt - 432F
1最小包装量--
FD3-VN432J00M0MFXC详情
TE Connectivity FD3-VN432J00M0MFXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
12.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
126
Min. permitted bending radius, stationary application/permanent installation
63
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FD3-VN432J00M0MFXC拓展信息







哦! 它是空的。