TE Connectivity FDBA 50-12-10 SN-K-A5610
- 收藏
- 对比
FDBA 50-12-10 SN-K-A5610
2460-FDBA 50-12-10 SN-K-A5610
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 10 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, Nickel, DEUTSCH FDBA
1最小包装量--
FDBA 50-12-10 SN-K-A5610详情
TE Connectivity FDBA 50-12-10 SN-K-A5610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000017991
TE Internal Description
FDBA 50-12-10 SN-K-A5610
Mil-Spec
EN3646A01210FN
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
10
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
FDBA 50-12-10 SN-K-A5610拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。