TE Connectivity FDBA 50-16-8 SX-K 090
- 收藏
- 对比
FDBA 50-16-8 SX-K 090
2460-FDBA 50-16-8 SX-K 090
圆形连接器
--
大陆
立即发货

Conn Circular F 8 POS Crimp ST Flange Mount 8 Terminal 1 Port
1最小包装量--
FDBA 50-16-8 SX-K 090详情
TE Connectivity FDBA 50-16-8 SX-K 090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 months ago)
材料
Steel
RoHS
Non-Compliant
Manufacturer Part Number
FDBA50-16-8SX-K-090
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.66
连接器类型
圆形连接器
定位的数量
8
Reach合规守则
unknown
FDBA 50-16-8 SX-K 090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。