TE Connectivity FDBA50-20-41PX-K-059
- 收藏
- 对比
FDBA50-20-41PX-K-059
2460-FDBA50-20-41PX-K-059
圆形连接器
--
大陆
立即发货

Conn Circular PIN 41 POS Crimp ST Flange Mount 41 Terminal 1 Port
1最小包装量--
FDBA50-20-41PX-K-059详情
TE Connectivity FDBA50-20-41PX-K-059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 weeks ago)
RoHS
Non-Compliant
Manufacturer Part Number
FDBA50-20-41PX-K-059
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.66
连接器类型
圆形连接器
定位的数量
41
Reach合规守则
unknown
FDBA50-20-41PX-K-059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。