TE Connectivity FDBA 50-22-21 SX-K
- 收藏
- 对比
FDBA 50-22-21 SX-K
2460-FDBA 50-22-21 SX-K
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 21 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, DEUTSCH FDBA
1最小包装量--
FDBA 50-22-21 SX-K详情
TE Connectivity FDBA 50-22-21 SX-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
21
Connector Systemu2009
Wire-to-Panel
Mil-Spec
EN3646A02221FX
TE Internal Description
FDBA 50-22-21 SX-K
TE Internal #
ZPF000000000018462
FDBA 50-22-21 SX-K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。