TE Connectivity FDBA 50-22-55 SN-K-A6166
- 收藏
- 对比
FDBA 50-22-55 SN-K-A6166
2460-FDBA 50-22-55 SN-K-A6166
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 55 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, DEUTSCH FDBA
1最小包装量--
FDBA 50-22-55 SN-K-A6166详情
TE Connectivity FDBA 50-22-55 SN-K-A6166重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000018553
TE Internal Description
FDBA 50-22-55 SN-K-A6166
Mil-Spec
EN3646A02255FN
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
55
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
FDBA 50-22-55 SN-K-A6166拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。