TE Connectivity FDBA50-8-98SX-K-090
- 收藏
- 对比
FDBA50-8-98SX-K-090
2460-FDBA50-8-98SX-K-090
集成电路(IC)
--
大陆
立即发货

FDBA50-8-98SX-K-090 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
FDBA50-8-98SX-K-090详情
TE Connectivity FDBA50-8-98SX-K-090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
Manufacturer Part Number
FDBA50-8-98SX-K-090
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.66
RoHS
Non-Compliant
连接器类型
圆形连接器
定位的数量
3
Reach合规守则
unknown
FDBA50-8-98SX-K-090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。