TE Connectivity FDBA 50H 24-61 PN-K-C276
- 收藏
- 对比
FDBA 50H 24-61 PN-K-C276
2460-FDBA 50H 24-61 PN-K-C276
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 61 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, Steel, DEUTSCH FDBA
1最小包装量--
FDBA 50H 24-61 PN-K-C276详情
TE Connectivity FDBA 50H 24-61 PN-K-C276重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000018776
TE Internal Description
FDBA 50H 24-61 PN-K-C276
Mil-Spec
EN3646Y02461MN
Connector Systemu2009
Wire-to-Panel
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
61
FDBA 50H 24-61 PN-K-C276拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。