TE Connectivity FDBA 54-14-19 PW-K 090 A499
- 收藏
- 对比
FDBA 54-14-19 PW-K 090 A499
2460-FDBA 54-14-19 PW-K 090 A499
圆形连接器
--
大陆
立即发货

Conn Circular PIN 19 POS Crimp ST Jam Nut 19 Terminal 1 Port
1最小包装量--
FDBA 54-14-19 PW-K 090 A499详情
TE Connectivity FDBA 54-14-19 PW-K 090 A499重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
FDBA54-14-19PW-K-090-A499
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.66
零件状态
Production (Last Updated: 1 week ago)
连接器类型
圆形连接器
定位的数量
19
达到SVHC
unknown
FDBA 54-14-19 PW-K 090 A499拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。