TE Connectivity FDBA 54-14-5 PN-K 059
- 收藏
- 对比
FDBA 54-14-5 PN-K 059
2460-FDBA 54-14-5 PN-K 059
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, DEUTSCH FDBA
1最小包装量--
FDBA 54-14-5 PN-K 059详情
TE Connectivity FDBA 54-14-5 PN-K 059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
PCB 安装
Manufacturer
Ohmite
Brand
Ohmite
RoHS
Details
Manufacturer Part Number
FDBA54-14-5PN-K-059
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.66
连接器类型
圆形连接器
子类别
Resistors
技术
陶瓷组合
产品类别
陶瓷电阻器
产品类别
陶瓷电阻器
达到SVHC
unknown
FDBA 54-14-5 PN-K 059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。