TE Connectivity FDBA 54-14-5 SN-K-A499
- 收藏
- 对比
FDBA 54-14-5 SN-K-A499
2460-FDBA 54-14-5 SN-K-A499
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, Nickel, Aluminum
1最小包装量--
FDBA 54-14-5 SN-K-A499详情
TE Connectivity FDBA 54-14-5 SN-K-A499重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
Manufacturer Part Number
FDBA54-14-5SN-K-A499
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.66
连接器类型
圆形连接器
定位的数量
5
Reach合规守则
unknown
FDBA 54-14-5 SN-K-A499拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。