TE Connectivity FDBA5618-11PZK
- 收藏
- 对比
FDBA5618-11PZK
2460-FDBA5618-11PZK
集成电路(IC)
--
大陆
立即发货

FDBA5618-11PZK datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
FDBA5618-11PZK详情
TE Connectivity FDBA5618-11PZK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
FDBA5618-11PZK
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.64
Manufacturer Series
FDBA56
Shell Sizes
18
RoHS
Non-Compliant
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
11
Reach合规守则
unknown
外壳完成
镀镍
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
FLUID RESISTANT
耦合类型
BAYONET
FDBA5618-11PZK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。