TE Connectivity FDBA 56-18-11 SN-K-A246
- 收藏
- 对比
FDBA 56-18-11 SN-K-A246
2460-FDBA 56-18-11 SN-K-A246
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 11 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Black Anodized, Aluminum, Thermoset
1最小包装量--
FDBA 56-18-11 SN-K-A246详情
TE Connectivity FDBA 56-18-11 SN-K-A246重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
TE Internal #
ZPF000000000100994
TE Internal Description
FDBA 56-18-11 SN-K-A246
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
11
Connector Systemu2009
Wire-to-Panel
FDBA 56-18-11 SN-K-A246拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。