TE Connectivity FDBA 56-18-32 SY-K-A499
- 收藏
- 对比
FDBA 56-18-32 SY-K-A499
2460-FDBA 56-18-32 SY-K-A499
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 32 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Nickel, Aluminum, Thermoset
1最小包装量--
FDBA 56-18-32 SY-K-A499详情
TE Connectivity FDBA 56-18-32 SY-K-A499重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
TE Internal #
ZPF000000000096417
TE Internal Description
FDBA 56-18-32 SY-K-A499
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
32
Sealableu2009
有
FDBA 56-18-32 SY-K-A499拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。