TE Connectivity FDBA56-20-41PN-K-A246
- 收藏
- 对比
FDBA56-20-41PN-K-A246
2460-FDBA56-20-41PN-K-A246
圆形连接器
--
大陆
立即发货

Conn Circular PIN 41 POS Crimp ST Cable Mount 41 Terminal 1 Port
1最小包装量--
FDBA56-20-41PN-K-A246详情
TE Connectivity FDBA56-20-41PN-K-A246重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
MIL Type
MIL-DTL-38999 II
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
系列
JT
定位的数量
41
子类别
Circular Connectors
工作电源电压
115 V
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
FDBA56-20-41PN-K-A246拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。