TE Connectivity FDBA 56-24-61 SZ-K-A6032
- 收藏
- 对比
FDBA 56-24-61 SZ-K-A6032
2460-FDBA 56-24-61 SZ-K-A6032
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 61 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Black Anodized, Aluminum, Thermoset
1最小包装量--
FDBA 56-24-61 SZ-K-A6032详情
TE Connectivity FDBA 56-24-61 SZ-K-A6032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
61
Connector Systemu2009
Wire-to-Panel
TE Internal Description
FDBA 56-24-61 SZ-K-A6032
TE Internal #
ZPF000000000019767
FDBA 56-24-61 SZ-K-A6032拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。