TE Connectivity FDBA 57-12-10 SN-K-A5599
- 收藏
- 对比
FDBA 57-12-10 SN-K-A5599
2460-FDBA 57-12-10 SN-K-A5599
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 10 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Nickel, Aluminum, DEUTSCH FDBA
1最小包装量--
FDBA 57-12-10 SN-K-A5599详情
TE Connectivity FDBA 57-12-10 SN-K-A5599重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000202524
TE Internal Description
FDBA 57-12-10 SN-K-A5599
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
10
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
FDBA 57-12-10 SN-K-A5599拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。