TE Connectivity FDBA 74H 14-19 PN-K-A6242
- 收藏
- 对比
FDBA 74H 14-19 PN-K-A6242
2460-FDBA 74H 14-19 PN-K-A6242
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Stainless Steel, N Polarization Code, Hermetically Sealed, Receptacle, Insert Clocking Alignment Keyed, DEUTSCH FDBA
1最小包装量--
FDBA 74H 14-19 PN-K-A6242详情
TE Connectivity FDBA 74H 14-19 PN-K-A6242重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000110006
TE Internal Description
FDBA 74H 14-19 PN-K-A6242
Mil-Spec
EN3646Y71419MN
Shell Base Materialu2009
不锈钢
Polarization Codeu2009
N
Contact Layout Arrangementu2009
14 – 19
Circular Connector Typeu2009
Receptacle
Hermetically Sealedu2009
有
FDBA 74H 14-19 PN-K-A6242拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。