TE Connectivity FDI10-25-0
- 收藏
- 对比
FDI10-25-0
2460-FDI10-25-0
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Black Cable Color, Operating Temperature Range -55 – 130 °C, 25 mm² Wire Size, Bare Copper
1最小包装量--
FDI10-25-0详情
TE Connectivity FDI10-25-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7705073001
TE Internal Description
FDI10-25-0
Alias #
1196003-3
Cable Typeu2009
Power
Voltage Ratingu2009(VAC)
600
Cable Coloru2009
Black
Operating Temperature Rangeu2009(°C)
-55 – 130
Wire Sizeu2009(mm²)
25
FDI10-25-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。