TE Connectivity FDR25S-8-0
- 收藏
- 对比
FDR25S-8-0
2460-FDR25S-8-0
电缆,电线
--
大陆
立即发货

Power Cable, FDR25S, 1000VAC Voltage Rating, Black Cable Color, Operating Temperature Range -55 – 125 °C, 8 AWG Wire Size, Tin-Coated Copper
1最小包装量--
FDR25S-8-0详情
TE Connectivity FDR25S-8-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CZ0432-000
TE Internal Description
FDR25S-8-0
Cable Typeu2009
FDR25S
Voltage Ratingu2009(VAC)
1000
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked Polyester
Cable Coloru2009
Black
Operating Temperature Rangeu2009(°C)
-55 – 125
FDR25S-8-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。