TE Connectivity FDT-BL224NXB0000
- 收藏
- 对比
FDT-BL224NXB0000
2460-FDT-BL224NXB0000
无类别的
--
大陆
立即发货

FDT-BL224NXB0000: 24-POS Fdt Lc/apc Strn
1最小包装量--
FDT-BL224NXB0000详情
TE Connectivity FDT-BL224NXB0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
14.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.34
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
216
Min. permitted bending radius, stationary application/permanent installation
108
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
FDT-BL224NXB0000拓展信息







哦! 它是空的。